2948416
2948416
Active
Description:  RELAY GEN PURPOSE SPDT 24V
Manufacturer:  Phoenix Contact
Datasheet:   2948416 Datasheet
History Price: $95.39
In Stock: 46400
2948416 vs 2942674
Part No
Series
EMG17-REL
EMK 12-REL
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
-
Coil Voltage
24VAC/DC
24VAC/DC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
0.5 mA
5:00:00
Switching Voltage
30VAC, 36VDC - Max
250VAC, 250VDC - Max
Coil Current
15VA, 18W
1250VA
Coil Type
Non Latching
-
Features
Socket Included
Socket Included
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-
-
Contact Material
Silver Palladium (AgPd), Gold (Au)
-
Relay Type
cULus, EAC, UL
EAC
Operate Time
General Purpose
General Purpose