2948827
2948827
Active
Description:  SSR RELAY SPST-NO 1A 24-280V
Manufacturer:  Phoenix Contact
Datasheet:   2948827 Datasheet
History Price: $137.09
In Stock: 26000
2948827 vs 2941620
Part No
Series
EMG12-OV
EMG
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
-
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, DC
Voltage - Input
24VDC
24VAC/DC
Voltage - Load
24 V ~ 280 V
0 V ~ 250 V
Load Current
1:00:00
6:00:00
Termination Style
Screw Terminal
-
Package / Case
Module
-
Supplier Device Package
-
-