2948827
2948827
Active
Description:  SSR RELAY SPST-NO 1A 24-280V
Manufacturer:  Phoenix Contact
Datasheet:   2948827 Datasheet
History Price: $137.09
In Stock: 26000
2948827 vs 2944258
Part No
Series
EMG12-OV
EMG
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
24VDC
220VDC
Voltage - Load
24 V ~ 280 V
5 V ~ 36 V
Load Current
1:00:00
1:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-