2948885
2948885
Active
Description:  SSR RELAY SPST-NO 100MA 4-48V
Manufacturer:  Phoenix Contact
Datasheet:   2948885 Datasheet
History Price: $100.69
In Stock: 8800
2948885 vs 2944261
Part No
Series
EMG10-OE
EMG10-OV
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
120VAC
Voltage - Load
4 V ~ 48 V
5 V ~ 36 V
Load Current
100 mA
1:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-