2948898
2948898
Active
Description:  SSR RELAY SPST-NO 100MA 4-48V
Manufacturer:  Phoenix Contact
Datasheet:   2948898 Datasheet
History Price: $100.69
In Stock: 25200
2948898 vs 2946803
Part No
Series
EMG
EMG
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
12VDC
24VDC
Voltage - Load
4 V ~ 48 V
10 V ~ 30 V
Load Current
100 mA
2:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-