Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2948898
2948898
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 4-48V
Manufacturer:
Phoenix Contact
Datasheet:
2948898 Datasheet
History Price: $100.69
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2948898 vs 2948827
Part No
2948898
2948827
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
EMG
EMG12-OV
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
12VDC
24VDC
Voltage - Load
4 V ~ 48 V
24 V ~ 280 V
Load Current
100 mA
1:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-