Series
EMG 22-REL
EMG17-REL
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
230VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
6:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
1500VA, 144W
4 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Socket Included
Termination Style
Screw Terminal
Screw Terminal
Coil Insulation
Class A
-
Must Operate Voltage
207 VAC/DC
-
Operating Temperature
-20℃ ~ 50℃
7 ms
Contact Material
Silver Nickel (AgNi), Gold (Au)
3 ms
Relay Type
EAC
-20℃ ~ 40℃
Operate Time
General Purpose
Silver Nickel (AgNi), Gold (Au)