2952169
2952169
Obsolete
Description:  RELAY GEN PURPOSE SPDT 5A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2952169 Datasheet
History Price: Obsolete
In Stock: 26800
2952169 vs 2952185
Part No
Series
EMG22-REL
EMG 45-REL
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
5:00:00
3:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 110VDC - Max
Coil Current
1250VA, 120W
-
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Diode, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-20℃ ~ 50℃
-20℃ ~ 50℃
Contact Material
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Relay Type
EAC
EAC
Operate Time
General Purpose
General Purpose