2952363
2952363
Active
Description:  RELAY GEN PURPOSE SPDT 5A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2952363 Datasheet
History Price: $137.61
In Stock: 42400
2952363 vs 2953977
Part No
Series
EMG22-REL
EMG 22-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
24VDC
120VAC/DC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
1250VA, 120W
750VA, 70W
Coil Type
Non Latching
Non Latching
Features
Socket Included
-
Termination Style
Screw Terminal
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-20℃ ~ 50℃
-
Contact Material
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Relay Type
EAC
EAC
Operate Time
General Purpose
General Purpose