2954235
2954235
Active
Description:  SSR RELAY SPST-NO 3A 48-280V
Manufacturer:  Phoenix Contact
Datasheet:   2954235 Datasheet
History Price: $217.07
In Stock: 39200
2954235 vs 2954390
Part No
Series
EMG17-OV
EMG
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
24VDC
24VDC
Voltage - Load
48 V ~ 280 V
22 V ~ 35 V
Load Current
3:00:00
500 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-