2954390
2954390
Obsolete
Description:  SSR RELAY SPST-NO 500MA 22-35V
Manufacturer:  Phoenix Contact
Datasheet:   2954390 Datasheet
History Price: Obsolete
In Stock: 4800
2954390 vs 2954235
Part No
Series
EMG
EMG17-OV
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
24VDC
24VDC
Voltage - Load
22 V ~ 35 V
48 V ~ 280 V
Load Current
500 mA
3:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-