2956026
2956026
Obsolete
Description:  RELAY GEN PURPOSE SPDT 120V
Manufacturer:  Phoenix Contact
Datasheet:   2956026 Datasheet
History Price: Obsolete
In Stock: 24400
2956026 vs 2951911
Part No
Series
EMG17-REL
EMG 22-REL
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
60VAC/DC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
1500VA, 95W
1500VA, 144W
Coil Type
Non Latching
Non Latching
Features
Socket Included
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-
-20℃ ~ 50℃
Contact Material
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Relay Type
cULus, EAC, UL
EAC
Operate Time
General Purpose
General Purpose