2960041
2960041
Obsolete
Description:  RELAY GEN PURPOSE DPDT 2A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2960041 Datasheet
History Price: Obsolete
In Stock: 48000
2960041 vs 2964843
Part No
Series
REL-SG
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
24VAC
230VAC/DC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
500 mA
Switching Voltage
125VAC, 150VDC - Max
24VAC, 24VDC - Max
Coil Current
141 mA
18 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Varistor
Termination Style
Plug In
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
15 ms
10 ms
Release Time
15 ms
8 ms
Operating Temperature
-40℃ ~ 70℃
-20℃ ~ 40℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)