2960070
2960070
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 2A 48V
Manufacturer:  Phoenix Contact
Datasheet:   2960070 Datasheet
History Price: Obsolete
In Stock: 30800
2960070 vs 2968001
Part No
Series
REL-SG
PLC-RSP
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
DIN Rail
Coil Voltage
48VDC
230VAC/DC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
50 mA
Switching Voltage
125VAC, 150VDC - Max
30VAC, 36VDC - Max
Coil Current
15 mA
4.8 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Socket Included
Termination Style
Plug In
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
8 ms
20 ms
Release Time
3 ms
60 ms
Operating Temperature
-40℃ ~ 70℃
-25℃ ~ 55℃
Contact Material
Silver (Ag), Gold (Au)
Silver Nickel (AgNi), Gold (Au)