2960384
2960384
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 2A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2960384 Datasheet
History Price: Obsolete
In Stock: 13600
2960384 vs 2964461
Part No
Series
-
EMG 10-REL
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
120VAC
120VAC/DC
Contact Form
4PDT (4 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
2:00:00
500 mA
Switching Voltage
125VAC, 150VDC - Max
30VAC, 36VDC - Max
Coil Current
-
5 mA
Coil Type
Non Latching
Non Latching
Features
-
Socket Included, Varistor
Termination Style
Plug In
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
15 ms
7 ms
Release Time
15 ms
11 ms
Operating Temperature
-40℃ ~ 70℃
-20℃ ~ 40℃
Contact Material
Silver (Ag), Gold (Au)
Silver Palladium (AgPd), Gold (Au)