2960397
2960397
Obsolete
Description:  RELAY GEN PURPOSE DPDT 2A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2960397 Datasheet
History Price: Obsolete
In Stock: 30000
2960397 vs 2966582
Part No
Series
REL-SW
PLC-RSP
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
DIN Rail
Coil Voltage
120VAC
120VAC/DC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
2:00:00
50 mA
Switching Voltage
125VAC, 150VDC - Max
30VAC, 36VDC - Max
Coil Current
34.3 mA
3.5 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Socket Included
Termination Style
Plug In
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
15 ms
6 ms
Release Time
15 ms
15 ms
Operating Temperature
-40℃ ~ 70℃
-25℃ ~ 55℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)