2961749
2961749
Active
Description:  SSR RELAY SPST-NO 10A 5-30V
Manufacturer:  Phoenix Contact
Datasheet:   2961749 Datasheet
History Price: $97.69
In Stock: 37600
2961749 vs 2967549
Part No
Series
DEK-OV
PLC-OSP
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
12VDC
24VDC
Voltage - Load
5 V ~ 30 V
3 V ~ 48 V
Load Current
10:00:00
100 mA
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-