Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2961752
2961752
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 5-30V
Manufacturer:
Phoenix Contact
Datasheet:
2961752 Datasheet
History Price: $171.1
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2961752 vs 2967002
Part No
2961752
2967002
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
DEK
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
48VDC
Voltage - Load
5 V ~ 30 V
3 V ~ 33 V
Load Current
10:00:00
3:00:00
Termination Style
Spring Terminal
Screw Terminal
Package / Case
-
Module
Supplier Device Package
-
-