Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ Phoenix Contact 2963925
2963925
Active
Safety Relays
Description:
RELAY SAFETY 3PST 6A 24V
Manufacturer:
Phoenix Contact
Datasheet:
2963925 Datasheet
History Price: $192.05
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2963925 vs 2963734
Part No
2963925
2963734
Category
Safety Relays
Safety Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VAC/DC
Contact Form
3PST-NO (3 Form A)
6PST-5NO/1NC (5 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
-
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
20 ms
20 ms
Release Time
45 ms
20 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO)