2963970
2963970
Active
Description:  RELAY SAFETY
Manufacturer:  Phoenix Contact
Datasheet:   2963970 Datasheet
History Price: $165.86
In Stock: 1200
2963970 vs 2963721
Part No
Series
PSR
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VAC/DC
Contact Form
7PST-5NO/2NC (5 Form A, 2 Form B)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
230VAC, 230VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator, Varistor
-
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
20.4 VAC/DC
-
Must Release Voltage
-
-
Operate Time
20 ms
50 ms
Release Time
20 ms
20 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO), Gold (Au)