2964225
2964225
Obsolete
Description:  RELAY SPDT 2A 48V
Manufacturer:  Phoenix Contact
Datasheet:   2964225 Datasheet
History Price: Obsolete
In Stock: 46400
2964225 vs 2960384
Part No
Series
ELR 3
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
Socketable
Coil Voltage
48VDC
120VAC
Contact Form
SPDT (1 Form C)
4PDT (4 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
125VAC - Max
125VAC, 150VDC - Max
Coil Current
-
-
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Screw Terminal
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
7 ms
15 ms
Release Time
11 ms
15 ms
Operating Temperature
-20℃ ~ 40℃
-40℃ ~ 70℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
Silver (Ag), Gold (Au)