Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2964270
2964270
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50MA 4-30V
Manufacturer:
Phoenix Contact
Datasheet:
2964270 Datasheet
History Price: $116.07
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2964270 vs 2967895
Part No
2964270
2967895
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
DEK-OE
PLC-OSP
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
5VDC
24VDC
Voltage - Load
4 V ~ 30 V
24 V ~ 253 V
Load Current
50 mA
750 mA
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-