Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2964322
2964322
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 5-30V
Manufacturer:
Phoenix Contact
Datasheet:
2964322 Datasheet
History Price: $175.24
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2964322 vs 2967947
Part No
2964322
2967947
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
DEK-OV
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
24VDC
24VDC
Voltage - Load
5 V ~ 30 V
24 V ~ 253 V
Load Current
10:00:00
750 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-