2964458
2964458
Obsolete
Description:  RELAY GEN PURPOSE SPDT 5MA 120V
Manufacturer:  Phoenix Contact
Datasheet:   2964458 Datasheet
History Price: Obsolete
In Stock: 12800
2964458 vs 2960009
Part No
Series
EMG 10-REL
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
Socketable
Coil Voltage
120VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
5 mA
2:00:00
Switching Voltage
125VAC, 150VDC - Max
125VAC, 150VDC - Max
Coil Current
5 mA
27 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
-
Termination Style
Screw Terminal
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
7 ms
5 ms
Release Time
11 ms
4 ms
Operating Temperature
-20℃ ~ 40℃
-40℃ ~ 70℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
Silver (Ag), Gold (Au)