2964487
2964487
Active
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2964487 Datasheet
History Price: $108.54
In Stock: 34400
2964487 vs 2964542
Part No
Series
DEK-OE
DEK-OE
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
12VDC
5VDC
Voltage - Load
3 V ~ 48 V
4 V ~ 18 V
Load Current
100 mA
50 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-