Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2964487
2964487
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:
Phoenix Contact
Datasheet:
2964487 Datasheet
History Price: $108.54
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2964487 vs 2966663
Part No
2964487
2966663
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
DEK-OE
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
12VDC
230VAC/DC
Voltage - Load
3 V ~ 48 V
3 V ~ 33 V
Load Current
100 mA
3:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
Module