2964542
2964542
Active
Description:  SSR RELAY SPST-NO 50MA 4-18V
Manufacturer:  Phoenix Contact
Datasheet:   2964542 Datasheet
History Price: $168.55
In Stock: 800
2964542 vs 2966676
Part No
Series
DEK-OE
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
24VDC
Voltage - Load
4 V ~ 18 V
3 V ~ 33 V
Load Current
50 mA
3:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-