Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2964542
2964542
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50MA 4-18V
Manufacturer:
Phoenix Contact
Datasheet:
2964542 Datasheet
History Price: $168.55
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2964542 vs 2966799
Part No
2964542
2966799
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
DEK-OE
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
120VAC/DC
Voltage - Load
4 V ~ 18 V
3 V ~ 48 V
Load Current
50 mA
100 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-