2964636
2964636
Active
Description:  SSR RELAY SPST-NO 800MA 10-253V
Manufacturer:  Phoenix Contact
Datasheet:   2964636 Datasheet
History Price: $152.28
In Stock: 0
2964636 vs 2966634
Part No
Series
DEK-OV
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
12VDC
24VDC
Voltage - Load
10 V ~ 253 V
3 V ~ 33 V
Load Current
800 mA
3:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-