Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2964649
2964649
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 800MA 10-253V
Manufacturer:
Phoenix Contact
Datasheet:
2964649 Datasheet
History Price: $152.28
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2964649 vs 2966595
Part No
2964649
2966595
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
DEK-OV
OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Socketable
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
24VDC
24VDC
Voltage - Load
10 V ~ 253 V
3 V ~ 33 V
Load Current
800 mA
3:00:00
Termination Style
Screw Terminal
Plug In
Package / Case
Module
4-SIP
Supplier Device Package
-
-