2964762
2964762
Obsolete
Description:  RELAY GEN PURPOSE SPDT 200MA 48V
Manufacturer:  Phoenix Contact
Datasheet:   2964762 Datasheet
History Price: Obsolete
In Stock: 45600
2964762 vs 2967125
Part No
Series
-
PLC-RSC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
48VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
200 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
8 mA
18 mA
Coil Type
-
Non Latching
Features
-
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
7 ms
8 ms
Release Time
11 ms
10 ms
Operating Temperature
-20℃ ~ 40℃
-40℃ ~ 60℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
Silver (Ag), Gold (Au)