2966320
2966320
Active
Description:  RELAY GEN PURPOSE SPST 50MA 120V
Manufacturer:  Phoenix Contact
Datasheet:   2966320 Datasheet
History Price: $34.77
In Stock: 10400
2966320 vs 2964225
Part No
Series
PLC-RSC
ELR 3
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
48VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
2:00:00
Switching Voltage
30VAC, 36VDC - Max
125VAC - Max
Coil Current
3.5 mA
-
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
-
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
6 ms
7 ms
Release Time
15 ms
11 ms
Operating Temperature
-25℃ ~ 55℃
-20℃ ~ 40℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Palladium (AgPd), Gold (Au)