2966333
2966333
Active
Description:  RELAY GEN PURPOSE SPST 50MA 230V
Manufacturer:  Phoenix Contact
Datasheet:   2966333 Datasheet
History Price: $33.534
In Stock: 26800
2966333 vs 2966294
Part No
Series
PLC-RSC
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
230VAC/DC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
3.2 mA
3.2 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
7 ms
7 ms
Release Time
15 ms
15 ms
Operating Temperature
-25℃ ~ 55℃
-25℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver (Ag), Gold (Au)