2966566
2966566
Obsolete
Description:  RELAY GEN PURPOSE SPDT 50MA 48V
Manufacturer:  Phoenix Contact
Datasheet:   2966566 Datasheet
History Price: Obsolete
In Stock: 9600
2966566 vs 2960384
Part No
Series
PLC-RSP
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
Socketable
Coil Voltage
48VDC
120VAC
Contact Form
SPDT (1 Form C)
4PDT (4 Form C)
Contact Rating (Current)
50 mA
2:00:00
Switching Voltage
30VAC, 36VDC - Max
125VAC, 150VDC - Max
Coil Current
9.2 mA
-
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
-
Termination Style
Spring Terminal
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
5 ms
15 ms
Release Time
8 ms
15 ms
Operating Temperature
-25℃ ~ 60℃
-40℃ ~ 70℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)