2966566
2966566
Obsolete
Description:  RELAY GEN PURPOSE SPDT 50MA 48V
Manufacturer:  Phoenix Contact
Datasheet:   2966566 Datasheet
History Price: Obsolete
In Stock: 9600
2966566 vs 2964225
Part No
Series
PLC-RSP
ELR 3
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
48VDC
48VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
2:00:00
Switching Voltage
30VAC, 36VDC - Max
125VAC - Max
Coil Current
9.2 mA
-
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
-
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
5 ms
7 ms
Release Time
8 ms
11 ms
Operating Temperature
-25℃ ~ 60℃
-20℃ ~ 40℃
Contact Material
Silver (Ag), Gold (Au)
Silver Palladium (AgPd), Gold (Au)