2966595
2966595
Active
Description:  SSR RELAY SPST-NO 3A 3-33V
Manufacturer:  Phoenix Contact
Datasheet:   2966595 Datasheet
History Price: $58.85
In Stock: 15600
2966595 vs 2964623
Part No
Series
OPT
DEK-OV
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
24VDC
5VDC
Voltage - Load
3 V ~ 33 V
10 V ~ 253 V
Load Current
3:00:00
800 mA
Termination Style
Plug In
Screw Terminal
Package / Case
4-SIP
Module
Supplier Device Package
-
-