Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2966605
2966605
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 3-33V
Manufacturer:
Phoenix Contact
Datasheet:
2966605 Datasheet
History Price: $58.85
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2966605 vs 2966728
Part No
2966605
2966728
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
OPT
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
60VDC
24VDC
Voltage - Load
3 V ~ 33 V
3 V ~ 48 V
Load Current
3:00:00
100 mA
Termination Style
Plug In
Screw Terminal
Package / Case
4-SIP
Module
Supplier Device Package
-
-