2966650
2966650
Active
Description:  SSR RELAY SPST-NO 3A 3-33V
Manufacturer:  Phoenix Contact
Datasheet:   2966650 Datasheet
History Price: $57.68
In Stock: 47600
2966650 vs 2964636
Part No
Series
PLC-OSC
DEK-OV
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
120VAC/DC
12VDC
Voltage - Load
3 V ~ 33 V
10 V ~ 253 V
Load Current
3:00:00
800 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
Module
-