2966919
2966919
Active
Description:  RELAY GEN PURPOSE SPDT 50MA 12V
Manufacturer:  Phoenix Contact
Datasheet:   2966919 Datasheet
History Price: $25.79
In Stock: 8800
2966919 vs 2964461
Part No
Series
PLC-RSC
EMG 10-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
120VAC/DC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
50 mA
500 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
15.3 mA
5 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Socket Included, Varistor
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
5 ms
7 ms
Release Time
8 ms
11 ms
Operating Temperature
-25℃ ~ 60℃
-20℃ ~ 40℃
Contact Material
Silver (Ag), Gold (Au)
Silver Palladium (AgPd), Gold (Au)