2967125
2967125
Active
Description:  RELAY GEN PURPOSE DPDT 50MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2967125 Datasheet
History Price: $24.29
In Stock: 41600
2967125 vs 2967303
Part No
Series
PLC-RSC
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
60VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
18 mA
10 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Diode, Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
8 ms
8 ms
Release Time
10 ms
10 ms
Operating Temperature
-40℃ ~ 60℃
-40℃ ~ 60℃
Contact Material
Silver (Ag), Gold (Au)
Silver Nickel (AgNi), Gold (Au)