2967138
2967138
Active
Description:  RELAY GEN PURPOSE DPDT 50MA 120V
Manufacturer:  Phoenix Contact
Datasheet:   2967138 Datasheet
History Price: $42.51
In Stock: 8000
2967138 vs 2964458
Part No
Series
PLC-RSC
EMG 10-REL
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
120VAC/DC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
5 mA
Switching Voltage
30VAC, 36VDC - Max
125VAC, 150VDC - Max
Coil Current
4.5 mA
5 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
7 ms
7 ms
Release Time
10 ms
11 ms
Operating Temperature
-25℃ ~ 60℃
-20℃ ~ 40℃
Contact Material
Silver (Ag), Gold (Au)
Silver Palladium (AgPd), Gold (Au)