2967303
2967303
Active
Description:  RELAY GEN PURPOSE DPDT 50MA 60V
Manufacturer:  Phoenix Contact
Datasheet:   2967303 Datasheet
History Price: $44.37
In Stock: 23600
2967303 vs 2960122
Part No
Series
PLC-RSC
REL-SW
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
Socketable
Coil Voltage
60VDC
230VAC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
50 mA
2:00:00
Switching Voltage
30VAC, 36VDC - Max
125VAC, 150VDC - Max
Coil Current
10 mA
16.4 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator
-
Termination Style
Screw Terminal
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
8 ms
15 ms
Release Time
10 ms
15 ms
Operating Temperature
-40℃ ~ 60℃
-40℃ ~ 70℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver (Ag), Gold (Au)