2967303
2967303
Active
Description:  RELAY GEN PURPOSE DPDT 50MA 60V
Manufacturer:  Phoenix Contact
Datasheet:   2967303 Datasheet
History Price: $44.37
In Stock: 23600
2967303 vs 2967138
Part No
Series
PLC-RSC
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
60VDC
120VAC/DC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
10 mA
4.5 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
8 ms
7 ms
Release Time
10 ms
10 ms
Operating Temperature
-40℃ ~ 60℃
-25℃ ~ 60℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver (Ag), Gold (Au)