2967549
2967549
Obsolete
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2967549 Datasheet
History Price: Obsolete
In Stock: 26400
2967549 vs 2966650
Part No
Series
PLC-OSP
PLC-OSC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
24VDC
120VAC/DC
Voltage - Load
3 V ~ 48 V
3 V ~ 33 V
Load Current
100 mA
3:00:00
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
Module