2967921
2967921
Obsolete
Description:  SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2967921 Datasheet
History Price: Obsolete
In Stock: 38800
2967921 vs 2967947
Part No
Series
PLC-OSP
PLC-OSC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
120VAC/DC
24VDC
Voltage - Load
24 V ~ 253 V
24 V ~ 253 V
Load Current
750 mA
750 mA
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-