Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2967963
2967963
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:
Phoenix Contact
Datasheet:
2967963 Datasheet
History Price: $46.16
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2967963 vs 2966650
Part No
2967963
2966650
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
OPT
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
60VDC
120VAC/DC
Voltage - Load
24 V ~ 253 V
3 V ~ 33 V
Load Current
750 mA
3:00:00
Termination Style
PC Pin
Screw Terminal
Package / Case
4-SIP
Module
Supplier Device Package
4-SIP
Module