2967989
2967989
Active
Description:  SSR RELAY SPST-NO 3A 3-33V
Manufacturer:  Phoenix Contact
Datasheet:   2967989 Datasheet
History Price: $56.53
In Stock: 20800
2967989 vs 2967895
Part No
Series
OPT
PLC-OSP
Packaging
Tube
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
5VDC
24VDC
Voltage - Load
3 V ~ 33 V
24 V ~ 253 V
Load Current
3:00:00
750 mA
Termination Style
Plug In
Spring Terminal
Package / Case
4-SIP
Module
Supplier Device Package
-
-