2980021
2980021
Active
Description:  RELAY GEN PURPOSE SPDT 6A 125V
Manufacturer:  Phoenix Contact
Datasheet:   2980021 Datasheet
History Price: $30.36
In Stock: 48000
2980021 vs 2987037
Part No
Series
PLC-RSC
PLC-RSP
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
125VDC
72VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
3 mA
2.9 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-
8 ms
Contact Material
-
11 ms
Relay Type
-25℃ ~ 60℃
-40℃ ~ 70℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)