2980047
2980047
Active
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2980047 Datasheet
History Price: $50.814
In Stock: 3600
2980047 vs 2982171
Part No
Series
PLC-OSC
OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
125VDC
24VDC
Voltage - Load
3 V ~ 48 V
24 V ~ 253 V
Load Current
100 mA
2:00:00
Termination Style
Screw Terminal
PC Pin
Package / Case
Module
4-SIP
Supplier Device Package
-
-