2980157
2980157
Obsolete
Description:  SSR RELAY SPST-NO 3A 3-33V
Manufacturer:  Phoenix Contact
Datasheet:   2980157 Datasheet
History Price: Obsolete
In Stock: 2800
2980157 vs 2980720
Part No
Series
PLC-OSP
PLC-OSC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
230VAC
Voltage - Load
3 V ~ 33 V
12 V ~ 300 V
Load Current
3:00:00
1:00:00
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-